Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - AD8115AST AD8115AST

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909866-AD8115AST Series: AD8115 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909866-AD8115AST Series: AD8115 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - AD8115AST - 909866-AD8115AST - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - AD8115AST
909866-AD8115AST
Logic - Logic - Signal Switches, Multiplexers, Decoders - AD8115AST 909866-AD8115AST
Manufacturer: Analog Devices Inc. Win Source Part Number: 909866-AD8115AST Series: AD8115 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909866-AD8115AST
Series: AD8115
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - AD8115AST - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
AD8115AST
Interface - Analog Switches, Multiplexers, Demultiplexers AD8115AST
IC VIDEO CROSSPOINT SWIT 100LQFP

IC VIDEO CROSSPOINT SWIT 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 909866-AD8115AST AD8115AST
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - AD8115AST Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump - 74CB3Q3257PW-Q100J - Nexperia B.V.
Specs
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1905534P - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details