Texas Instruments TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface TPS2206IDFR

Description
TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface
Request a Quote
Description
TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS2206 is a dual-slot PC Card power-interface switch that integrates MOSFETs, logic, current limiting, and thermal protection for managing 3.3-V, 5-V, and 12-V power distribution to two PC Cards. It supports a 3.3-V low-voltage mode and features break-before-make switching with a 3-lead P2C serial interface compatible with CardBus controllers. The device includes reset functionality for system initialization and short-circuit and thermal protection. It is available in a 32-pin TSSOP (DAP) package, which for the TPS2206IDFR variant is taped and reeled. Operating temperature range is -40°C to 85°C. The part complies with PC Card standards and is backward compatible with the TPS2202 and TPS2202A, excluding the VDD connection and APWR_GOOD/BPWR_GOOD pins.

Datasheet Summary
Powered by GS/AI

The TPS2206 is a dual-slot PC Card power-interface switch that integrates MOSFETs, logic, current limiting, and thermal protection for managing 3.3-V, 5-V, and 12-V power distribution to two PC Cards. It supports a 3.3-V low-voltage mode and features break-before-make switching with a 3-lead P2C serial interface compatible with CardBus controllers. The device includes reset functionality for system initialization and short-circuit and thermal protection. It is available in a 32-pin TSSOP (DAP) package, which for the TPS2206IDFR variant is taped and reeled. Operating temperature range is -40°C to 85°C. The part complies with PC Card standards and is backward compatible with the TPS2202 and TPS2202A, excluding the VDD connection and APWR_GOOD/BPWR_GOOD pins.

Suppliers

Company
Product
Description
Supplier Links
TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface - TPS2206IDFR - Texas Instruments
Dallas, TX, United States
TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface
TPS2206IDFR
TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface TPS2206IDFR
TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface

TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface

Buy Now Datasheet
 - TPS2206IDFR - Rochester Electronics
Newburyport, MA, United States
Power Supply Support Circuit, Fixed, 2 Channel, BICMOS, PDSO30

Power Supply Support Circuit, Fixed, 2 Channel, BICMOS, PDSO30

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category IC Power Supplies IC Power Supplies
Product Number TPS2206IDFR TPS2206IDFR
Product Name TPS2206 1A Dual-Slot PC Card Power Switch w/ Serial Interface
Package Type Other; HTSSOP,SSOP Other; SOP30
Unlock Full Specs
to access all available technical data

Similar Products

LM10506 Triple Buck + LDO Power Management Unit - LM10506TMX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Comm Control,Power Sequencing
Output Voltage 0.7000 to 3.6 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ24773RUYR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1.5A 5V 30V DC-DC Converter IC - 132-78ST105HC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 5 volts
Input Voltage 30 volts
View Details
2 suppliers
CSD87330Q3D 30V Synchronous Buck NexFET? Power Block - CSD87330Q3D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers