Texas Instruments CSD87330Q3D 30V Synchronous Buck NexFET? Power Block CSD87330Q3D

Description
30V Synchronous Buck NexFET? Power Block 8-LSON-CLIP -55 to 150
Request a Quote Datasheet
Description
30V Synchronous Buck NexFET? Power Block 8-LSON-CLIP -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSD87330Q3D 30V Synchronous Buck NexFET? Power Block - CSD87330Q3D - Texas Instruments
Dallas, TX, United States
CSD87330Q3D 30V Synchronous Buck NexFET? Power Block
CSD87330Q3D
CSD87330Q3D 30V Synchronous Buck NexFET? Power Block CSD87330Q3D
30V Synchronous Buck NexFET? Power Block 8-LSON-CLIP -55 to 150

30V Synchronous Buck NexFET? Power Block 8-LSON-CLIP -55 to 150

Buy Now Datasheet
Singapore, Singapore
Buck 30V 20A Step-Down DC-DC Converter IC
289-CSD87330Q3D
Buck 30V 20A Step-Down DC-DC Converter IC 289-CSD87330Q3D
30V 20A N-Ch Buck NexFET Power MOSFET, SON 3x3 Product overview: CSD87330Q3D from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 30V, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 30V, 20A, Step-Down DC-DC Converter IC, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87330Q3D can be used for catalog matching and distributor lookup.

30V 20A N-Ch Buck NexFET Power MOSFET, SON 3x3 Product overview: CSD87330Q3D from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 30V, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 30V, 20A, Step-Down DC-DC Converter IC, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87330Q3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number CSD87330Q3D 289-CSD87330Q3D
Product Name CSD87330Q3D 30V Synchronous Buck NexFET? Power Block Buck 30V 20A Step-Down DC-DC Converter IC
Operating Temperature -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers
Buck 75V 500mA 800kHz Step-Down DC-DC Converter IC - 739-LM5007MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 73 volts
Input Voltage 75 volts
View Details
2 suppliers
12A 42V 1MHz HTSSOP DC-DC Converter IC - 715-LM3150MH/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 0.6000 volts
Input Voltage 42 volts
View Details
2 suppliers
Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail - 815-LM2852YMXA-1.5 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width)
Output Voltage 1.5 volts
Input Voltage 5 volts
View Details