Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2110PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317630-TPS2110PWRG4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Standard Package: 2,000 Mounting: Surface Mount FET Type: N-Channel Current - Supply: 55 µA Internal Switch(s): Yes Delay Time - ON: 500 µs Delay Time - OFF: 3 ms Current - Output (Max): 750mA Voltage - Supply: 2.8V ~ 5.5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS2110 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317630-TPS2110PWRG4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Standard Package: 2,000 Mounting: Surface Mount FET Type: N-Channel Current - Supply: 55 µA Internal Switch(s): Yes Delay Time - ON: 500 µs Delay Time - OFF: 3 ms Current - Output (Max): 750mA Voltage - Supply: 2.8V ~ 5.5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS2110 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - 1317630-TPS2110PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
1317630-TPS2110PWRG4
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes 1317630-TPS2110PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1317630-TPS2110PWRG4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Standard Package: 2,000 Mounting: Surface Mount FET Type: N-Channel Current - Supply: 55 µA Internal Switch(s): Yes Delay Time - ON: 500 µs Delay Time - OFF: 3 ms Current - Output (Max): 750mA Voltage - Supply: 2.8V ~ 5.5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS2110 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317630-TPS2110PWRG4
Category: Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Standard Package: 2,000
Mounting: Surface Mount
FET Type: N-Channel
Current - Supply: 55 µA
Internal Switch(s): Yes
Delay Time - ON: 500 µs
Delay Time - OFF: 3 ms
Current - Output (Max): 750mA
Voltage - Supply: 2.8V ~ 5.5V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TPS2110
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2110PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2110PWRG4
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2110PWRG4
IC OR CTRLR SRC SELECT 8TSSOP

IC OR CTRLR SRC SELECT 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1317630-TPS2110PWRG4 TPS2110PWRG4
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4468 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 110 mA
IR 0.0500 mA
View Details
Diodes, Rectifiers - Single - 31DQ09 - 1128105-31DQ09 - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details