The K50F is an epoxy molded axial-leaded high voltage diode rated for 5000 volts reverse voltage and 1.10 amperes average rectified current, with a maximum forward current surge of 9.5 amperes and a reverse recovery time of 150 nanoseconds. It operates from -55°C to +150°C ambient temperature, has a thermal impedance of 2.0 °C/W at 55°C and 4.5 °C/W at 100°C, and a junction capacitance of 50 pF at 25°C. The device is rated for a repetitive reverse surge current of 2.2 amperes and a forward voltage drop of 2.0 volts at 1.10 amperes.
K-series – High voltage, high current epoxy diodes.
1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | K50F |
| Product Name | Epoxy High Current High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Epoxy |
| VF | 9.5 volts |