Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2110PWG4 TPS2110PWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272166-TPS2110PWG4 Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 500μs Delay Time - OFF: 3ms Family Name: TPS2110 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Channel Type Type: N Current - Output (Maximum): 750mA Alternative Parts (Cross-Reference): TPS2110PWRG4; TPS2110PWR; TPS2110PW; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272166-TPS2110PWG4 Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 500μs Delay Time - OFF: 3ms Family Name: TPS2110 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Channel Type Type: N Current - Output (Maximum): 750mA Alternative Parts (Cross-Reference): TPS2110PWRG4; TPS2110PWR; TPS2110PW; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2110PWG4 - 1272166-TPS2110PWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2110PWG4
1272166-TPS2110PWG4
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2110PWG4 1272166-TPS2110PWG4
Manufacturer: Texas Instruments Win Source Part Number: 1272166-TPS2110PWG4 Packaging: Tube Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 500μs Delay Time - OFF: 3ms Family Name: TPS2110 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Channel Type Type: N Current - Output (Maximum): 750mA Alternative Parts (Cross-Reference): TPS2110PWRG4; TPS2110PWR; TPS2110PW; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272166-TPS2110PWG4
Packaging: Tube
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 5.5 V
Internal Switch(s): Yes
Delay Time - ON: 500μs
Delay Time - OFF: 3ms
Family Name: TPS2110
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Channel Type Type: N
Current - Output (Maximum): 750mA
Alternative Parts (Cross-Reference): TPS2110PWRG4; TPS2110PWR; TPS2110PW;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1272166-TPS2110PWG4
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2110PWG4
Supply Voltage (VS) 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74LVCV2G66GM,125-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2.3 to 5.5 volts
View Details
3 suppliers
DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers