Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294IPAG ADS1294IPAG

Description
Manufacturer: Texas Instruments Win Source Part Number: 009283-ADS1294IPAG Packaging: Tray Power (Watts): 10.1mW Number of Bits: 24 Number of Channels: 4 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): ADS1294IPAGR; ADS1294RIZXGR; ADS1294RIZXGT; ADS1294IPAG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 009283-ADS1294IPAG Packaging: Tray Power (Watts): 10.1mW Number of Bits: 24 Number of Channels: 4 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): ADS1294IPAGR; ADS1294RIZXGR; ADS1294RIZXGT; ADS1294IPAG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294IPAG - 009283-ADS1294IPAG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294IPAG
009283-ADS1294IPAG
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294IPAG 009283-ADS1294IPAG
Manufacturer: Texas Instruments Win Source Part Number: 009283-ADS1294IPAG Packaging: Tray Power (Watts): 10.1mW Number of Bits: 24 Number of Channels: 4 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): ADS1294IPAGR; ADS1294RIZXGR; ADS1294RIZXGT; ADS1294IPAG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009283-ADS1294IPAG
Packaging: Tray
Power (Watts): 10.1mW
Number of Bits: 24
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): ADS1294IPAGR; ADS1294RIZXGR; ADS1294RIZXGT; ADS1294IPAG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 009283-ADS1294IPAG
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1294IPAG
Package Type QFP; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

100 - 6000 MHz Low Loss Reflective SP3T Switch - TQP4M0011 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) 3.3 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers