Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:200mA; On State Resistance:0.1ohm; Distribution Switch Case Style:SSOP; No. of Pins:24Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active Low RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 15AC4883 |
| Product Name | Power Load Switch Type Texas Instruments |
| Voltage | 5.5V |