Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064DRBT TPS2064DRBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111339-TPS2064DRBT Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111339-TPS2064DRBT Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064DRBT - 1111339-TPS2064DRBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064DRBT
1111339-TPS2064DRBT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064DRBT 1111339-TPS2064DRBT
Manufacturer: Texas Instruments Win Source Part Number: 1111339-TPS2064DRBT Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111339-TPS2064DRBT
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 1.5A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TJ)
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1111339-TPS2064DRBT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064DRBT
Operating Temperature 0.0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2 - 11 GHz 30 Watt GaN SP3T Switch - QPC2511 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -30 to 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers