Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2022DG4 TPS2022DG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272074-TPS2022DG4 Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: TPS2022 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 33mOhm
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272074-TPS2022DG4 Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: TPS2022 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 33mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2022DG4
TPS2022DG4
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2022DG4 TPS2022DG4
Manufacturer: Texas Instruments Win Source Part Number: 1272074-TPS2022DG4 Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: TPS2022 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 33mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1272074-TPS2022DG4
Packaging: Tube
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2022
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 33mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TPS2022DG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2022DG4
PMIC - Power Distribution Switches, Load Drivers TPS2022DG4
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2022DG4 TPS2022DG4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2022DG4 PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-184 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details