Nexperia B.V. Logic - Logic - Shift Registers - NPIC6C596APWJ NPIC6C596APWJ

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1083378-NPIC6C596APW J Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1083378-NPIC6C596APW J Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - NPIC6C596APWJ - 1083378-NPIC6C596APWJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - NPIC6C596APWJ
1083378-NPIC6C596APWJ
Logic - Logic - Shift Registers - NPIC6C596APWJ 1083378-NPIC6C596APWJ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1083378-NPIC6C596APW J Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1083378-NPIC6C596APWJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 1727-1844-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-1844-2-ND
Shift Registers 1727-1844-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - NPIC6C596APWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
NPIC6C596APWJ
Integrated Circuits (ICs) - Logic - Shift Registers NPIC6C596APWJ
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
NPIC6C596APWJ
Counter Shift Registers NPIC6C596APWJ
Counter Shift Registers Power logic 8-bit shift register

Counter Shift Registers Power logic 8-bit shift register

Buy Now Datasheet
Logic - Shift Registers - NPIC6C596APWJ - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
NPIC6C596APWJ
Logic - Shift Registers NPIC6C596APWJ
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site Datasheet
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia - 85X1529 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia
85X1529
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia 85X1529
SHIFT REGISTER, 8BIT, SIPO/SISO, TSSOP16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO/SISO, TSSOP16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Registers - NPIC6C596APWJ - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
NPIC6C596APWJ
Shift Registers NPIC6C596APWJ
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site Datasheet
Shift Registers - NPIC6C596APWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
NPIC6C596APWJ
Shift Registers NPIC6C596APWJ
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1083378-NPIC6C596APWJ 1727-1844-2-ND NPIC6C596APWJ NPIC6C596APWJ NPIC6C596APWJ 85X1529 NPIC6C596APWJ NPIC6C596APWJ
Product Name Logic - Logic - Shift Registers - NPIC6C596APWJ Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Logic - Shift Registers Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia Shift Registers Shift Registers
Supply Voltage 2.3 V ~ 5.5 V 2.3V ~ 5.5V 2.3V ~ 5.5V 2.3V ~ 5.5V
Output Characteristics Open-drain; Open Drain Open-drain Open Drain Open-drain; Open Drain
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Number of units in IC 1 1
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015MG4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
Shift Registers - 1727-74HCS164BQ-Q100XTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
Logic - Shift Registers - 74F675ASPC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 16
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details