8-Bit Addressable Latch 20-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 213294-TPIC6B259N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: DMOS
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 150ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
D-Type, Addressable 1 Channel 8:8 IC DMOS 20-PDIP
ADDRESSABLE LATCH, 8BIT, DIP-20; Logic Family / Base Number:-; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:150ns; Output Current:150mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes
IC 8-BIT ADDRESSABLE LATCH20-DIP
D-Type, Addressable 1 Channel 8:8 IC DMOS 20-PDIP
IC 8-BIT ADDRESSABLE LATCH20-DIP
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | TPIC6B259N | 213294-TPIC6B259N | 296-9011-5-ND | 27AJ0332 | TPIC6B259N | TPIC6B259N | TPIC6B259N |
| Product Name | TPIC6B259 8-Bit Addressable Latch | Logic - Logic - Latches - TPIC6B259N | Latches | Addressable Latch, 8Bit, Dip-20; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Addressable D | Addressable D | D | ||||
| Operating Current | 0.0200 mA | ||||||
| Package Type | PDIP,SOIC | DIP; PDIP; 20-PDIP | DIP; "20-DIP (0.300"", 7.62mm)" | DIP; DIP | DIP; 20-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |