Texas Instruments TPIC6B259 8-Bit Addressable Latch TPIC6B259DWRG4

Description
8-Bit Addressable Latch 20-SOIC
Request a Quote Datasheet
Description
8-Bit Addressable Latch 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPIC6B259 8-Bit Addressable Latch - TPIC6B259DWRG4 - Texas Instruments
Dallas, TX, United States
TPIC6B259 8-Bit Addressable Latch
TPIC6B259DWRG4
TPIC6B259 8-Bit Addressable Latch TPIC6B259DWRG4
8-Bit Addressable Latch 20-SOIC

8-Bit Addressable Latch 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - TPIC6B259DWRG4
055396-TPIC6B259DWRG4
Logic - Logic - Latches - TPIC6B259DWRG4 055396-TPIC6B259DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 055396-TPIC6B259DWRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: DMOS Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 150ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055396-TPIC6B259DWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: DMOS
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 150ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - TPIC6B259DWRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 8:8 IC DMOS 20-SOIC

D-Type, Addressable 1 Channel 8:8 IC DMOS 20-SOIC

Buy Now Datasheet
Latches - TPIC6B259DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 8:8 IC DMOS 20-SOIC

D-Type, Addressable 1 Channel 8:8 IC DMOS 20-SOIC

Buy Now
Latches - TPIC6B259DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet
Logic - Latches - TPIC6B259DWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
TPIC6B259DWRG4
Logic - Latches TPIC6B259DWRG4
IC 8BIT ADDRESSABLE LATCH 20SOIC

IC 8BIT ADDRESSABLE LATCH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - TPIC6B259DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
TPIC6B259DWRG4
Integrated Circuits (ICs) - Logic - Latches TPIC6B259DWRG4
IC 8BIT ADDRESSABLE LATCH 20SOIC

IC 8BIT ADDRESSABLE LATCH 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number TPIC6B259DWRG4 055396-TPIC6B259DWRG4 TPIC6B259DWRG4-ND TPIC6B259DWRG4 TPIC6B259DWRG4 TPIC6B259DWRG4 TPIC6B259DWRG4
Product Name TPIC6B259 8-Bit Addressable Latch Logic - Logic - Latches - TPIC6B259DWRG4 Latches Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D Addressable D D
Operating Current 0.0200 mA
Package Type PDIP,SOIC 20-SOIC; SOIC "20-SOIC (0.295"", 7.50mm Width)"; SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC SOIC
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685501QRA - Texas Instruments
Specs
Latch Type D
Propagation Delay 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - CD54HC533F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
4 suppliers
CD54AC373 Octal Transparent Latches with 3-State Outputs - CD54AC373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
3 suppliers