Nexperia B.V. 74HCT4094D

Description
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V
Request a Quote
Description
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4367717 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HCT
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shift Registers
Product Number 4367717
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L165AJ/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-3439-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers