Nexperia B.V. 8-bit serial-in/parallel-out shift register 74AHC164D-Q100J

Description
The 74AHC164-Q100; 74AHCT164-Q100 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have Schmitt-trigger actions Input levels: For 74AHC164-Q100: CMOS level For 74AHCT164-Q100: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Description
The 74AHC164-Q100; 74AHCT164-Q100 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have Schmitt-trigger actions Input levels: For 74AHC164-Q100: CMOS level For 74AHCT164-Q100: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC164D-Q100 is an 8-bit serial-in/parallel-out shift register qualified to AEC-Q100 Grade 1 for automotive use. It operates over a supply voltage range of 2.0 V to 5.5 V with overvoltage-tolerant inputs up to 5.5 V and a temperature range of -40 °C to +125 °C. The device is packaged in an SO14 plastic small outline package with a body width of 3.9 mm. Data is shifted on the LOW-to-HIGH clock transition, and a master reset clears all outputs. Inputs feature Schmitt-trigger action, and the device complies with JESD 78 Class II Level A for latch-up protection. ESD protection exceeds 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74AHC164D-Q100 is an 8-bit serial-in/parallel-out shift register qualified to AEC-Q100 Grade 1 for automotive use. It operates over a supply voltage range of 2.0 V to 5.5 V with overvoltage-tolerant inputs up to 5.5 V and a temperature range of -40 °C to +125 °C. The device is packaged in an SO14 plastic small outline package with a body width of 3.9 mm. Data is shifted on the LOW-to-HIGH clock transition, and a master reset clears all outputs. Inputs feature Schmitt-trigger action, and the device complies with JESD 78 Class II Level A for latch-up protection. ESD protection exceeds 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in/parallel-out shift register - 74AHC164D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in/parallel-out shift register
74AHC164D-Q100J
8-bit serial-in/parallel-out shift register 74AHC164D-Q100J
The 74AHC164-Q100; 74AHCT164-Q100 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have Schmitt-trigger actions Input levels: For 74AHC164-Q100: CMOS level For 74AHCT164-Q100: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74AHC164-Q100; 74AHCT164-Q100 is an 8-bit serial-in/parallel-out shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Input levels:
    • For 74AHC164-Q100: CMOS level
    • For 74AHCT164-Q100: TTL level
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Shift Registers - 1727-74AHC164D-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Registers - 74AHC164D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHC164D-Q100J
Shift Registers 74AHC164D-Q100J
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Logic - Shift Registers - 74AHC164D-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AHC164D-Q100J
Logic - Shift Registers 74AHC164D-Q100J
IC SHIFT REGISTER 8BIT 14SOIC

IC SHIFT REGISTER 8BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC164D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHC164D-Q100J
Integrated Circuits (ICs) - Logic - Shift Registers 74AHC164D-Q100J
IC SHIFT REGISTER 8BIT 14SOIC

IC SHIFT REGISTER 8BIT 14SOIC

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74AHC164D-Q100J 1727-74AHC164D-Q100JTR-ND 74AHC164D-Q100J 74AHC164D-Q100J 74AHC164D-Q100J
Product Name 8-bit serial-in/parallel-out shift register Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V
Features ESD Protection
Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-74HCS596BQ-Q100XCT-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Open-drain
View Details
8-stage shift-and-store register - HEF4094BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 125 C (257 F)
View Details
7 suppliers
8-bit serial-in, parallel-out shift register - 74HC164BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
Shift Registers - 74LV164D,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers