Texas Instruments TPIC6A259 8-Bit Addressable Latch TPIC6A259NE

Description
8-Bit Addressable Latch 20-PDIP -40 to 125
Request a Quote
Description
8-Bit Addressable Latch 20-PDIP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPIC6A259NE is an 8-bit addressable latch designed for general-purpose storage applications in digital systems. It features eight open-drain DMOS outputs capable of handling up to 350 mA with a low on-resistance of approximately 1 ,Ѷ. The device operates with a maximum switching capability of 50 V and includes output short-circuit protection to prevent damage during faults. This latch supports four distinct function modes: addressable latch mode, memory mode, 8-line demultiplexer mode, and clear mode, allowing for versatile applications such as working registers and decoders. The TPIC6A259NE is characterized for operation over a temperature range of -40°C to 125°C and is available in a 20-pin PDIP package. Separate power ground and logic ground terminals enhance system flexibility and minimize parasitic impedance.

Datasheet Summary
Powered by GS/AI

The TPIC6A259NE is an 8-bit addressable latch designed for general-purpose storage applications in digital systems. It features eight open-drain DMOS outputs capable of handling up to 350 mA with a low on-resistance of approximately 1 ,Ѷ. The device operates with a maximum switching capability of 50 V and includes output short-circuit protection to prevent damage during faults. This latch supports four distinct function modes: addressable latch mode, memory mode, 8-line demultiplexer mode, and clear mode, allowing for versatile applications such as working registers and decoders. The TPIC6A259NE is characterized for operation over a temperature range of -40°C to 125°C and is available in a 20-pin PDIP package. Separate power ground and logic ground terminals enhance system flexibility and minimize parasitic impedance.

Suppliers

Company
Product
Description
Supplier Links
TPIC6A259 8-Bit Addressable Latch - TPIC6A259NE - Texas Instruments
Dallas, TX, United States
TPIC6A259 8-Bit Addressable Latch
TPIC6A259NE
TPIC6A259 8-Bit Addressable Latch TPIC6A259NE
8-Bit Addressable Latch 20-PDIP -40 to 125

8-Bit Addressable Latch 20-PDIP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - TPIC6A259NE
900661-TPIC6A259NE
Logic - Logic - Latches - TPIC6A259NE 900661-TPIC6A259NE
Manufacturer: Texas Instruments Win Source Part Number: 900661-TPIC6A259NE Series: TPIC Operating Temperature Range: -40°C ~ 125°C Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TPIC6A259 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-9005-5, -TPIC6A259NE-NDR, -296-9005-5-NDR, 296-9005-5-NDR, -296-9005-5-ND, 296-9005-5

Manufacturer: Texas Instruments
Win Source Part Number: 900661-TPIC6A259NE
Series: TPIC
Operating Temperature Range: -40°C ~ 125°C
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TPIC6A259
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-9005-5, -TPIC6A259NE-NDR, -296-9005-5-NDR, 296-9005-5-NDR, -296-9005-5-ND, 296-9005-5

Buy Now Datasheet
Latches - 296-9005-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC DMOS 20-PDIP

D-Type, Addressable 1 Channel 1:8 IC DMOS 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - TPIC6A259NE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
TPIC6A259NE
Integrated Circuits (ICs) - Logic - Latches TPIC6A259NE
IC 8-BIT ADDRESSABLE LATCH20-DIP

IC 8-BIT ADDRESSABLE LATCH20-DIP

Supplier's Site
Latches - TPIC6A259NE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC DMOS 20-PDIP

D-Type, Addressable 1 Channel 1:8 IC DMOS 20-PDIP

Buy Now Datasheet
Logic - Latches - TPIC6A259NE - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
TPIC6A259NE
Logic - Latches TPIC6A259NE
IC 8-BIT ADDRESSABLE LATCH20-DIP

IC 8-BIT ADDRESSABLE LATCH20-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number TPIC6A259NE 900661-TPIC6A259NE 296-9005-5-ND TPIC6A259NE TPIC6A259NE TPIC6A259NE
Product Name TPIC6A259 8-Bit Addressable Latch Logic - Logic - Latches - TPIC6A259NE Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Addressable D Addressable D D
Operating Current 0.5000 mA
Package Type PDIP,SOIC DIP; PDIP; 20-PDIP DIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs - 8401201RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details