Nexperia B.V. Shift Registers 74LV165PW,112

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV165PW is an 8-bit parallel-in/serial-out shift register designed for low voltage applications, operating within a supply voltage range of 1.0 to 5.5 V. It features eight parallel data inputs (D0 to D7) and a serial data input (DS), allowing for flexible data loading options. The device supports asynchronous loading when the parallel load input (PL) is LOW and serial data entry when PL is HIGH. Data shifting occurs on the LOW-to-HIGH transitions of the clock input (CP) when the clock enable input (CE) is LOW. This shift register is optimized for low power dissipation and is compatible with TTL levels, making it suitable for direct interfacing with 2.7 V to 3.6 V systems. It includes built-in ESD protection, exceeding 2 kV for HBM and 200 V for MM, ensuring reliability in various applications. The operating temperature range is specified from -40 °C to +125 °C, making it suitable for a wide range of environmental conditions. The 74LV165PW is packaged in a TSSOP16 format, which is compact and suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The 74LV165PW is an 8-bit parallel-in/serial-out shift register designed for low voltage applications, operating within a supply voltage range of 1.0 to 5.5 V. It features eight parallel data inputs (D0 to D7) and a serial data input (DS), allowing for flexible data loading options. The device supports asynchronous loading when the parallel load input (PL) is LOW and serial data entry when PL is HIGH. Data shifting occurs on the LOW-to-HIGH transitions of the clock input (CP) when the clock enable input (CE) is LOW. This shift register is optimized for low power dissipation and is compatible with TTL levels, making it suitable for direct interfacing with 2.7 V to 3.6 V systems. It includes built-in ESD protection, exceeding 2 kV for HBM and 200 V for MM, ensuring reliability in various applications. The operating temperature range is specified from -40 °C to +125 °C, making it suitable for a wide range of environmental conditions. The 74LV165PW is packaged in a TSSOP16 format, which is compact and suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74LV165PW,112-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74LV165PW,112-ND
Shift Registers 74LV165PW,112-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 74LV165PW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74LV165PW,112
Shift Registers 74LV165PW,112
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74LV165PW,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74LV165PW,112
Integrated Circuits (ICs) - Logic - Shift Registers 74LV165PW,112
IC 8BIT SHIFT REGISTER 16TSSOP

IC 8BIT SHIFT REGISTER 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 74LV165PW,112-ND 74LV165PW,112 74LV165PW,112
Product Name Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial-out shift register - 74LV165AD-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
Shift Registers - 5495AFM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Non-Inverted
View Details
2 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details