8-Bit Addressable Latch 20-SOIC -40 to 125
D-Type, Addressable 1 Channel 1:8 IC Standard 20-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 20-SOIC
IC 8-BIT ADDRESSABL LTCH 20SOIC
IC 8-BIT ADDRESSABL LTCH 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | TPIC6259DWR | TPIC6259DWR-ND | TPIC6259DWR | TPIC6259DWR | TPIC6259DWR |
| Product Name | TPIC6259 8-Bit Addressable Latch | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Addressable D | Addressable D | D | ||
| Operating Current | 0.0150 mA | ||||
| Package Type | PDIP,SOIC | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | SOIC | |
| Output Characteristics | Standard |