Texas Instruments CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs CD4043BDW

Description
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDW - Texas Instruments
Dallas, TX, United States
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs
CD4043BDW
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs CD4043BDW
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125

CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4043BDW
915064-CD4043BDW
Logic - Logic - Latches - CD4043BDW 915064-CD4043BDW
Manufacturer: Texas Instruments Win Source Part Number: 915064-CD4043BDW Series: 4000B Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4043 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4043BDWE4, -CD4043BDWG4-NDR, CD4043BDWG4-ND, -296-14269-5, CD4043BDWE4-ND, -296-14269-5-ND, -CD4043BDWE4, -CD4043BDWE4-NDR, -CD4043BDWG4, 296-14269-5, -CD4043BDW-NDR, CD4043BDWG4

Manufacturer: Texas Instruments
Win Source Part Number: 915064-CD4043BDW
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4043
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4043BDWE4, -CD4043BDWG4-NDR, CD4043BDWG4-ND, -296-14269-5, CD4043BDWE4-ND, -296-14269-5-ND, -CD4043BDWE4, -CD4043BDWE4-NDR, -CD4043BDWG4, 296-14269-5, -CD4043BDW-NDR, CD4043BDWG4

Buy Now Datasheet
Latches - 296-14269-5-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4043BDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4043BDW
Integrated Circuits (ICs) - Logic - Latches CD4043BDW
IC NOR R/S LATCH 3ST QUAD 16SOIC

IC NOR R/S LATCH 3ST QUAD 16SOIC

Supplier's Site
Logic - Latches - CD4043BDW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4043BDW
Logic - Latches CD4043BDW
IC NOR R/S LATCH 3ST QUAD 16SOIC

IC NOR R/S LATCH 3ST QUAD 16SOIC

Supplier's Site Datasheet
Latches - CD4043BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4043BDW
Latches CD4043BDW
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4043BDW 915064-CD4043BDW 296-14269-5-ND CD4043BDW CD4043BDW CD4043BDW
Product Name CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs Logic - Logic - Latches - CD4043BDW Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Output Characteristics 3-State 3-State
Supply Voltage 3V; 10 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Operating Current 0.0600 mA
Propagation Delay 140 ns 50 ns 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LS563PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54LS279A Quadruple /S-/R Latches - 7601801EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BPWE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers