8-Bit Addressable Latch 20-SOIC -40 to 125
D-Type, Addressable 1 Channel 1:8 IC Standard 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081581-TPIC6259DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 625ps
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
8-BIT Addressable Latch TPIC6259DWG4
8-BIT Addressable Latch TPIC6259DWG4
IC 8-BIT ADDRESSABL LTCH 20SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 20-SOIC
IC, 8BIT ADDRESSABLE LATCH, SMD; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | TPIC6259DW | 296-9000-5-ND | 081581-TPIC6259DW | 526880 | TPIC6259DW | TPIC6259DW | 74AH5206 |
| Product Name | TPIC6259 8-Bit Addressable Latch | Latches | Logic - Logic - Latches - TPIC6259DW | Latch ICs | Integrated Circuits (ICs) - Logic - Latches | Latches | Ic, 8Bit Addressable Latch, Smd; Msl Texas Instruments |
| Latch Type | Addressable D | Addressable D | Addressable D; D type | ||||
| Operating Current | 0.0150 mA | ||||||
| Package Type | PDIP,SOIC | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | 20-SOIC; SOIC | Soic; SOIC | SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | |
| Output Characteristics | Standard | Open drain |