The TPIC46L02DBG4 is a 6-channel low-side predriver for external FETs, housed in a 28-pin SSOP package. It controls inductive loads such as solenoids and relays via serial or parallel inputs, with independent fault detection for shorted-load and open-load conditions on all channels. When a shorted-load fault occurs, it shifts to a low-duty cycle PWM mode to protect the power FET. An over-battery voltage shutdown activates at 32-36 V, disabling all outputs and signaling the fault through an open-drain FLT pin. The device supports cascading via a serial data output and requires a 4.5 V to 5.5 V logic supply and up to 60 V battery supply. It includes internal inductive clamping and operates from -40°C to 125°C. It meets RoHS and Green standards.
Buffer/Inverter Based MOSFET Driver, 0.0012A, PDSO28
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPIC46L02DBG4 |
| Package Type | SSOP28 |