Texas Instruments High-Performance Analog TPIC44H01DAR

Description
Buffer/Inverter Based MOSFET Driver, 0.004A, PDSO32
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 0.004A, PDSO32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPIC44H01 is a four-channel high-side pre-FET driver with serial and parallel input control for driving external NMOS power FETs in low-frequency switching applications. It is packaged in a 32-pin TSSOP (DA) package and features over-current, short-to-ground, and open-load detection with programmable deglitch timers. The device includes an over-voltage lockout at 27.5 V to 32.5 V, an integrated charge pump for N-channel FET drive, and an active-low open-drain fault interrupt (FLT) pin. It supports cascading multiple devices via a serial interface and operates with a 4.5 V to 5.5 V logic supply and 8 V to 24 V power supply. The device meets RoHS and Green standards and is rated for an operating case temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The TPIC44H01 is a four-channel high-side pre-FET driver with serial and parallel input control for driving external NMOS power FETs in low-frequency switching applications. It is packaged in a 32-pin TSSOP (DA) package and features over-current, short-to-ground, and open-load detection with programmable deglitch timers. The device includes an over-voltage lockout at 27.5 V to 32.5 V, an integrated charge pump for N-channel FET drive, and an active-low open-drain fault interrupt (FLT) pin. It supports cascading multiple devices via a serial interface and operates with a 4.5 V to 5.5 V logic supply and 8 V to 24 V power supply. The device meets RoHS and Green standards and is rated for an operating case temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
 - TPIC44H01DAR - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 0.004A, PDSO32

Buffer/Inverter Based MOSFET Driver, 0.004A, PDSO32

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TPIC44H01DAR
Package Type TSSOP32
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
CSD19531KCS 100V, 6.4mOhm, TO-220 NexFET™ Power MOSFET - CSD19531KCS - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 122000 milliamps
QG 38 nC
View Details
8 suppliers
Single FETs, MOSFETs - 1727-5433-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Specs
Polarity N-Channel
PD 150000 milliwatts
Package Type SOT3
View Details
6 suppliers