Automotive Catalog LIN Physical Interface 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1271984-TPIC1021D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: TPIC1021
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V ~ 27V
LIN Transceiver with Integrated Vreg 20kBd Automotive 8-Pin SOIC T/R Product overview: TPIC1021D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TPIC1021D can be used for catalog matching and distributor lookup.
LIN INTERFACE, SMD, 8SOIC; Output Voltage:5.5V; Output Current:3.5mA; Supply Voltage Min:7V; Supply Voltage Max:18V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPIC1021D | 1271984-TPIC1021D | 710-TPIC1021D | 28AH5694 |
| Product Name | TPIC1021 Automotive Catalog LIN Physical Interface | Interface - Interface - Drivers, Receivers, Transceivers - TPIC1021D | Automotive SOIC Interface Transceiver IC | Lin Interface, Smd, 8Soic; Output Voltage Texas Instruments |
| Device Type | TPIC1021 Automotive Catalog LIN Physical Interface | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |