Texas Instruments EMI/RFI Filters (LC, RC Networks) - TPD6F202YFUR TPD6F202YFUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111171-TPD6F202YFUR Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.014" (0.35mm) Number of Channels: 6 Attenuation Value: 40dB @ 1GHz to 3GHz Filter Order: 2nd Center / Cutoff Frequency: 108MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 15pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.041" L x 0.093" W (1.05mm x 2.36mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111171-TPD6F202YFUR Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.014" (0.35mm) Number of Channels: 6 Attenuation Value: 40dB @ 1GHz to 3GHz Filter Order: 2nd Center / Cutoff Frequency: 108MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 15pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.041" L x 0.093" W (1.05mm x 2.36mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - TPD6F202YFUR
TPD6F202YFUR
EMI/RFI Filters (LC, RC Networks) - TPD6F202YFUR TPD6F202YFUR
Manufacturer: Texas Instruments Win Source Part Number: 1111171-TPD6F202YFUR Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.014" (0.35mm) Number of Channels: 6 Attenuation Value: 40dB @ 1GHz to 3GHz Filter Order: 2nd Center / Cutoff Frequency: 108MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 15pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.041" L x 0.093" W (1.05mm x 2.36mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1111171-TPD6F202YFUR
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.014" (0.35mm)
Number of Channels: 6
Attenuation Value: 40dB @ 1GHz to 3GHz
Filter Order: 2nd
Center / Cutoff Frequency: 108MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100 Ohms, C = 15pF
ESD Protection: Yes
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.041" L x 0.093" W (1.05mm x 2.36mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number TPD6F202YFUR
Product Name EMI/RFI Filters (LC, RC Networks) - TPD6F202YFUR
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi U-NII 2c-4 bandBoost™ Filter - QPQ5501 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
8.5 to 9.5GHz – Band Pass Filte - UIYBPF6016C - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 18000 MHz
Bandwidth 8.50E6 to 9.50E6 kHz
View Details
7-36GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0736K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 7000 to 36000 MHz
Insertion Loss 1.5 dB
View Details