Texas Instruments TPD4E101 4-channel ESD protection with 15kV Contact ESD TPD4E101DPWR

Description
4-channel ESD protection with 15kV Contact ESD 4-X2SON -40 to 125
Request a Quote Datasheet
Description
4-channel ESD protection with 15kV Contact ESD 4-X2SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPD4E101 4-channel ESD protection with 15kV Contact ESD - TPD4E101DPWR - Texas Instruments
Dallas, TX, United States
TPD4E101 4-channel ESD protection with 15kV Contact ESD
TPD4E101DPWR
TPD4E101 4-channel ESD protection with 15kV Contact ESD TPD4E101DPWR
4-channel ESD protection with 15kV Contact ESD 4-X2SON -40 to 125

4-channel ESD protection with 15kV Contact ESD 4-X2SON -40 to 125

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number TPD4E101DPWR
Product Name TPD4E101 4-channel ESD protection with 15kV Contact ESD
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details