Nexperia B.V. 40 V, 200 mA Schottky barrier dual diode BAT854SW,115

Description
Planar Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Very low reverse current Guard ring protected Very small SMD plastic package Applications Ultra high-speed switching Voltage clamping Protection circuits Blocking diodes Low power consumption applications (e.g. hand-held applications)
Request a Quote
Description
Planar Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Very low reverse current Guard ring protected Very small SMD plastic package Applications Ultra high-speed switching Voltage clamping Protection circuits Blocking diodes Low power consumption applications (e.g. hand-held applications)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BAT854SW is a 40 V, 200 mA Schottky barrier dual diode with an integrated guard ring, housed in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm. It features a forward voltage of up to 420 mV at 30 mA and 25 °C, and a reverse current of up to 0.5 µA at 25 V. The junction temperature ranges from -65 °C to 150 °C, with a thermal resistance of 625 K/W mounted on an FR4 PCB. Applications include ultra high-speed switching, voltage clamping, and protection circuits.

Datasheet Summary
Powered by GS/AI

BAT854SW is a 40 V, 200 mA Schottky barrier dual diode with an integrated guard ring, housed in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm. It features a forward voltage of up to 420 mV at 30 mA and 25 °C, and a reverse current of up to 0.5 µA at 25 V. The junction temperature ranges from -65 °C to 150 °C, with a thermal resistance of 625 K/W mounted on an FR4 PCB. Applications include ultra high-speed switching, voltage clamping, and protection circuits.

Suppliers

Company
Product
Description
Supplier Links
40 V, 200 mA Schottky barrier dual diode - BAT854SW,115 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 200 mA Schottky barrier dual diode
BAT854SW,115
40 V, 200 mA Schottky barrier dual diode BAT854SW,115
Planar Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Very low reverse current Guard ring protected Very small SMD plastic package Applications Ultra high-speed switching Voltage clamping Protection circuits Blocking diodes Low power consumption applications (e.g. hand-held applications)

Planar Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Very low forward voltage
  • Very low reverse current
  • Guard ring protected
  • Very small SMD plastic package

Applications

  • Ultra high-speed switching
  • Voltage clamping
  • Protection circuits
  • Blocking diodes
  • Low power consumption applications (e.g. hand-held applications)
Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT854SW,115 - 1022200-BAT854SW,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT854SW,115
1022200-BAT854SW,115
Diodes, Rectifiers - Arrays - BAT854SW,115 1022200-BAT854SW,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022200-BAT854SW,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Current - Reverse Leakage @ Vr: 500nA @ 25V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022200-BAT854SW,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - BAT854SW,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-BAT854SW,115
Schottky Diode and Rectifier 286-BAT854SW,115
BAT854W series - Schottky barrier (double) diodes SC-70 3-Pin Product overview: BAT854SW,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT854SW,115 can be used for catalog matching and distributor lookup.

BAT854W series - Schottky barrier (double) diodes SC-70 3-Pin Product overview: BAT854SW,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT854SW,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-4828-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4828-2-ND
Diode Arrays 1727-4828-2-ND
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-4828-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4828-1-ND
Diode Arrays 1727-4828-1-ND
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-4828-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4828-6-ND
Diode Arrays 1727-4828-6-ND
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAT854SW,115 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT854SW,115
Diode Arrays BAT854SW,115
DIODE ARRAY SCHOTTKY 40V SOT323

DIODE ARRAY SCHOTTKY 40V SOT323

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT854SW,115
Discrete Semiconductor Products - Diodes - Rectifiers BAT854SW,115
DIODE ARR SCHOT 40V 200MA SOT323

DIODE ARR SCHOT 40V 200MA SOT323

Supplier's Site
Schottky Diode, Switching, 40V, Sot-323; Diode Configuration Nexperia - 93X3848 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Switching, 40V, Sot-323; Diode Configuration Nexperia
93X3848
Schottky Diode, Switching, 40V, Sot-323; Diode Configuration Nexperia 93X3848
SCHOTTKY DIODE, SWITCHING, 40V, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:550mV; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, SWITCHING, 40V, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:550mV; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Diode Arrays Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number BAT854SW,115 1022200-BAT854SW,115 BAT854SW,115 286-BAT854SW,115 1727-4828-2-ND BAT854SW,115 BAT854SW,115 93X3848
Product Name 40 V, 200 mA Schottky barrier dual diode Diodes, Rectifiers - Arrays - BAT854SW,115 Schottky Diode and Rectifier Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diode, Switching, 40V, Sot-323; Diode Configuration Nexperia
Applications Switching Switching
Package SOT323; SOT323 SOT323 SOT323; SOT-323-3 SOT323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323
RoHS Compliant RoHS RoHS RoHS
IF 200 mA 200 mA
IFSM 1 amps
Unlock Full Specs
to access all available technical data