Texas Instruments Linear - Linear - Amplifiers - Audio - TPA6201A1GQVR TPA6201A1GQVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 812490-TPA6201A1GQVR Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: TPA6201
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 812490-TPA6201A1GQVR Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: TPA6201
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TPA6201A1GQVR - 812490-TPA6201A1GQVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA6201A1GQVR
812490-TPA6201A1GQVR
Linear - Linear - Amplifiers - Audio - TPA6201A1GQVR 812490-TPA6201A1GQVR
Manufacturer: Texas Instruments Win Source Part Number: 812490-TPA6201A1GQVR Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: TPA6201

Manufacturer: Texas Instruments
Win Source Part Number: 812490-TPA6201A1GQVR
Packaging: Reel
Part Status: Obsolete (End Of Life)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: TPA6201

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 812490-TPA6201A1GQVR
Product Name Linear - Linear - Amplifiers - Audio - TPA6201A1GQVR
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
18-bit universal bus transceiver; 3-state - 74ALVCH16600DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers