The TPA6133A2RTJR is a stereo DirectPath™ headphone amplifier with GPIO control, housed in a 20-pin WQFN package measuring 4.00mm × 4.00mm. It operates from a 2.5V to 5.5V power supply, delivers 138mW of output power, and features differential inputs with 69dB CMRR and a PSRR greater than 100dB. The device includes advanced pop and click suppression, produces 12μVrms output noise (A-weighted), and supports shutdown via GPIO. It is rated for operation from -40°C to 85°C.
138mW DirectPath Headphone Amplifier with GPIO control 20-QFN -40 to 85
138mW DirectPath Headphone Amplifier with GPIO control 20-QFN -40 to 85 Product overview: TPA6133A2RTJR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 138mW, QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 138mW, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6133A2RTJR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033508-TPA6133A2RTJR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 142mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Dimension: 20-WFQFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
IC AMP CLASS AB STER 142MW 20QFN
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
IC AMP CLASS AB STER 142MW 20QFN
IC AMP CLASS AB STER 142MW 20QFN
Audio Amplifiers 138mW DirectPath Headphne Amp w/ GPIO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6133A2RTJR | 742-TPA6133A2RTJR | 033508-TPA6133A2RTJR | 296-40692-2-ND | TPA6133A2RTJR | TPA6133A2RTJR | TPA6133A2RTJR | TPA6133A2RTJR | TPA6133A2RTJR |
| Product Name | TPA6133A2 138mW DirectPath Headphone Amplifier with GPIO control | 138mW QFN Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6133A2RTJR | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | QFN | Tape and Reel | 20-QFN (4x4) | 20-WFQFN Exposed Pad | Surface Mount | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | ||
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |