Stereo, Cost Effective, Class-AB Audio Amplifier 20-HTSSOP -40 to 85
Audio Amplifier, 1.9W, 2 Channel(s), 1 Func, CMOS, PDSO20
Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP
IC AMP AUDIO PWR 2W STER 20TSSOP Product overview: TPA6017A2PWPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6017A2PWPRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055371-TPA6017A2PWPR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB STER 2W 20HTSSOP
Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP
IC AMP CLASS AB STER 2W 20HTSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6017A2PWPRG4 | TPA6017A2PWPRG4 | TPA6017A2PWPRG4-ND | 742-TPA6017A2PWPRG4 | 055371-TPA6017A2PWPRG4 | TPA6017A2PWPRG4 | TPA6017A2PWPRG4 | TPA6017A2PWPRG4 |
| Product Name | TPA6017A2 Stereo, Cost Effective, Class-AB Audio Amplifier | Audio Amplifiers | 2W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6017A2PWPRG4 | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | HTSSOP | SSOP; SOP; TSSOP; TSSOP20 | "20-PowerTSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 20-HTSSOP | SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | 20-PowerTSSOP (0.173, 4.40mm Width) |