1-W Mono Audio Power Amplifier 8-SOIC
1-W, mono, analog input, Class-AB audio amplifier with shutdown mode & selectable gain 8-SOIC -40 to 85 Product overview: TPA4861DRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA4861DRG4 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1271863-TPA4861DRG4
Packaging: Reel - TR
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Short-Circuit and Thermal Protection, Shutdown
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm
Family Name: TPA4861
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NCV2211DR2G; FAN7021MX; FAN7021MTF;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB MONO 1.1W 8SOIC
IC AMP CLASS AB MONO 1.1W 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 1.1W 8SOIC
Audio Amplifiers 1-W Mono Audio Power Amplifier
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TPA4861DRG4 | 742-TPA4861DRG4 | TPA4861DRG4-ND | 1271863-TPA4861DRG4 | TPA4861DRG4 | TPA4861DRG4 | TPA4861DRG4 | TPA4861DRG4 | TPA4861DRG4 |
| Product Name | TPA4861 1-W Mono Audio Power Amplifier | SOIC Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA4861DRG4 | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||
| Output Power | 1 watts | 1.1 watts | 1.1 watts | 1.1 watts | 1.1 watts | ||||
| Package Type | SOIC | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Bandwidth | 1.5 MHz |