1-W Mono Audio Power Amplifier 16-SOIC
Amplifier IC 1-Channel (Mono) Class AB 16-SOIC
Audio Amplifier, 1W, 1 Channel(s), 1 Func, CMOS, PDSO16
1-W, mono, Class-AB audio amplifier with headphone interface logic 16-SOIC -40 to 85 Product overview: TPA4860D from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA4860D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271861-TPA4860D
Packaging: Tube
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mute, Short-Circuit and Thermal Protection, Shutdown
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm
Family Name: TPA4860
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TS419-2IST; TS419-xIST; TS419-4IST;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 16-SOIC
IC AMP CLASS AB MONO 1.1W 16SOIC
IC AMP CLASS AB MONO 1.1W 16SOIC
Audio Amplifiers 1W Mono Audio
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA4860D | 296-7013-5-ND | TPA4860D | 742-TPA4860D | 1271861-TPA4860D | TPA4860D | TPA4860D | TPA4860D | TPA4860D |
| Product Name | TPA4860 1-W Mono Audio Power Amplifier | Audio Amplifiers | SOIC Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA4860D | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Output Power | 1 watts | 1.1 watts | 1.1 watts | 1.1 watts | 1.1 watts | ||||
| Package Type | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC16 | Rail/Tube | SOIC; 16-SOIC (0.154\", 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) | |||
| Features | Thermal Shutdown Protection |