The TPA4411MRTJT is a stereo headphone amplifier designed to eliminate output DC-blocking capacitors, reducing board area and cost. It delivers 80 mW per channel into a 16-Ω load at 4.5 V and features independent left and right channel shutdown control, ±8-kV IEC ESD protection, and a wide supply range of 1.8 V to 4.5 V. The device is packaged in a 20-pin, 4 mm × 4 mm QFN with an exposed PowerPAD™ thermal pad and operates over a temperature range of -40°C to 85°C.
80-mW DirectPath(TM) Stereo Headphone Amplifier 20-QFN -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (4x4)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (4x4)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (4x4)
80mW Stereo Audio Amplifier, 2-Ch, 1.8-4.5V, 63.5dB Gain, QFN Product overview: TPA4411MRTJT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mW, 4.5V, QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 80mW, 4.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA4411MRTJT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 141779-TPA4411MRTJT
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 100mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Dimension: 20-WFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Audio Amplifier, 0.08W, 2 Channel(s), 1 Func, PQCC20
Audio Amplifiers 80mW Cap-free Stereo Headphone Driver
IC AMP CLASS AB STER 100MW 20QFN
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (4x4)
IC AMP CLASS AB STER 100MW 20QFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA4411MRTJT | 296-18278-6-ND | 742-TPA4411MRTJT | 141779-TPA4411MRTJT | TPA4411MRTJT | TPA4411MRTJT | TPA4411MRTJT | TPA4411MRTJT | TPA4411MRTJT |
| Product Name | TPA4411 80-mW DirectPath(TM) Stereo Headphone Amplifier | Audio Amplifiers | 80mW 4.5V QFN Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA4411MRTJT | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | DSBGA,QFN | 20-WFQFN Exposed Pad | Tape and Reel | 20-QFN (4x4) | WQFN20 | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | ||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 1.8 to 4.5 volts | 3 volts | 1.8 to 4.5 volts | 1.8 to 4.5 volts | 4.5 to 1.8 volts | ||||
| Output Power | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |