The LM48310SD/NOPB is a mono, Class D audio power amplifier designed for portable multimedia devices, capable of delivering 2.6W of output power to a 4,Ѷ load with less than 10% total harmonic distortion plus noise (THD+N). It operates from a single supply voltage ranging from 2.4V to 5.5V, making it versatile for various applications. The amplifier features an Enhanced Emissions Suppression (E¬=S) system that significantly reduces electromagnetic interference (EMI) while maintaining audio quality and efficiency, achieving a typical efficiency of 88% at 5V and 1W output into an 8,Ѷ load. The device includes built-in output short circuit protection with auto-recovery, low power shutdown mode, and click and pop suppression to enhance user experience. It is internally configured for a gain of 12dB, which minimizes the need for external components. The LM48310 also supports synchronization for multi-channel operation, allowing multiple devices to operate at the same switching frequency, thus reducing beat frequencies and interference. It is packaged in a compact WSON format, suitable for space-constrained designs, and operates within a temperature range of -40°C to 85°C.
Ultra-Low EMI, Filterless, 2.6W, Mono, Class D Audio Power Amplifier with E2S 10-WSON -40 to 85
Amplifier IC 1-Channel (Mono) Class D 10-SON (3x3)
Amplifier IC 1-Channel (Mono) Class D 10-SON (3x3)
Amplifier IC 1-Channel (Mono) Class D 10-SON (3x3)
Texas Instruments LM48310SD/NOPB
Texas Instruments LM48310SD/NOPB
Texas Instruments LM48310SD/NOPB
Audio Amplifier, 1 Func, Bipolar, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 1054585-LM48310SD/NO
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.6W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Dimension: 10-WFDFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC AMP CLASS D MONO 2.6W 10WSON
Amplifier IC 1-Channel (Mono) Class D 10-SON (3x3)
IC AMP CLASS D MONO 2.6W 10WSON
Audio Amplifiers Lo EMI Filterless 2.6W Audio Pwr Amp
| Texas Instruments | DigiKey | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM48310SD/NOPB | LM48310SD/NOPBTR-ND | 2528846 | LM48310SD/NOPB | 1054585-LM48310SD/NOPB | LM48310SD/NOPB | LM48310SD/NOPB | LM48310SD/NOPB | LM48310SD/NOPB |
| Product Name | LM48310 Ultra-Low EMI, Filterless, 2.6W, Mono, Class D Audio Power Amplifier with E2S | Audio Amplifiers | Audio Amplifier ICs | Linear - Linear - Amplifiers - Audio - LM48310SD/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||||
| Output Power | 2.6 watts | 2.6 watts | 2.6 watts | 2.6 watts | 2.6 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | WSON | 10-WFDFN Exposed Pad | WSON | WSON10 | 10-WSON (3x3) | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad |