7W Filter-Free Class-D Stereo Amplifier In Space Saving QFN 32-VQFN -40 to 85
25W, 2 Channel(s)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1111042-TPA3131D2RHB
Packaging: Reel - TR
Type: Class D
Features: Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 7.3W x 2 @ 4 Ohm, 4W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 4.5 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC AMP CLASS D STER 7.3W 32VQFN
IC AMP CLASS D STER 7.3W 32VQFN
IC AMP CLASS D STER 7.3W 32VQFN
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Audio Amplifiers 7W Filter-Free Class-D Stereo Amp
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA3131D2RHBT | TPA3131D2RHBT | 296-37081-6-ND | 1111042-TPA3131D2RHBT | TPA3131D2RHBT | TPA3131D2RHBT | TPA3131D2RHBT | TPA3131D2RHBT | TPA3131D2RHBT |
| Product Name | TPA3131D2 7W Filter-Free Class-D Stereo Amplifier In Space Saving QFN | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3131D2RHBT | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | VQFN | VQFN32 | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | Surface Mount | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Standards | RoHS | ||||||||
| Life Cycle Stage | Active | Active | |||||||
| Features | Thermal Shutdown Protection |