Texas Instruments TPA3113D2 6-W Stereo Class-D Audio Power Amplifier with SpeakerGuard&#153 (TPA3113) TPA3113D2PWP

Description
6-W Stereo Class-D Audio Power Amplifier with SpeakerGuard™ (TPA3113) 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
6-W Stereo Class-D Audio Power Amplifier with SpeakerGuard™ (TPA3113) 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA3113D2 6-W Stereo Class-D Audio Power Amplifier with SpeakerGuard&#153 (TPA3113) - TPA3113D2PWP - Texas Instruments
Dallas, TX, United States
TPA3113D2 6-W Stereo Class-D Audio Power Amplifier with SpeakerGuard&#153 (TPA3113)
TPA3113D2PWP
TPA3113D2 6-W Stereo Class-D Audio Power Amplifier with SpeakerGuard&#153 (TPA3113) TPA3113D2PWP
6-W Stereo Class-D Audio Power Amplifier with SpeakerGuard™ (TPA3113) 28-HTSSOP -40 to 85

6-W Stereo Class-D Audio Power Amplifier with SpeakerGuard&#153 (TPA3113) 28-HTSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
6W HTSSOP Audio Amplifier
742-TPA3113D2PWP
6W HTSSOP Audio Amplifier 742-TPA3113D2PWP
Audio Amp Speaker 2-CH Stereo 6W Class-D 28-Pin HTSSOP EP Tube Product overview: TPA3113D2PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3113D2PWP can be used for catalog matching and distributor lookup.

Audio Amp Speaker 2-CH Stereo 6W Class-D 28-Pin HTSSOP EP Tube Product overview: TPA3113D2PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3113D2PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-25127-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-25127-5-ND
Audio Amplifiers 296-25127-5-ND
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Buy Now Datasheet
Audio Amplifier ICs - 8124220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
8124220
Audio Amplifier ICs 8124220
Texas Instruments for amplifier

Texas Instruments for amplifier

Supplier's Site
Audio Amplifier ICs - 8124220P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
8124220P
Audio Amplifier ICs 8124220P
Texas Instruments,TPA3113D 2PWP,IC,Audio

Texas Instruments,TPA3113D2PWP,IC,Audio

Supplier's Site
Audio Amplifier ICs - 1219380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1219380
Audio Amplifier ICs 1219380
Texas Instruments,TPA3113D 2PWP,IC,Audio

Texas Instruments,TPA3113D2PWP,IC,Audio

Supplier's Site
Linear - Linear - Amplifiers - Audio - TPA3113D2PWP - 083729-TPA3113D2PWP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA3113D2PWP
083729-TPA3113D2PWP
Linear - Linear - Amplifiers - Audio - TPA3113D2PWP 083729-TPA3113D2PWP
Manufacturer: Texas Instruments Win Source Part Number: 083729-TPA3113D2PWP Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 6W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HTSSOP Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 8 V to 26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Multimedia, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 083729-TPA3113D2PWP
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 6W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Multimedia, Audio

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA3113D2PWP
Audio Amplifiers TPA3113D2PWP
Audio Amplifiers 6W Stereo Class-D Audio Power Amp

Audio Amplifiers 6W Stereo Class-D Audio Power Amp

Buy Now Datasheet
Audio Amplifiers - TPA3113D2PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA3113D2PWP
Audio Amplifiers TPA3113D2PWP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA3113D2PWP
Integrated Circuits (ICs) - Linear - Amplifiers TPA3113D2PWP
IC AMP CLASS D STER 6W 28HTSSOP

IC AMP CLASS D STER 6W 28HTSSOP

Supplier's Site
Ic, Amp Aud Pwr 6W Stereo 28Htssop; Output Power Texas Instruments - 29AH1546 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp Aud Pwr 6W Stereo 28Htssop; Output Power Texas Instruments
29AH1546
Ic, Amp Aud Pwr 6W Stereo 28Htssop; Output Power Texas Instruments 29AH1546
IC, AMP AUD PWR 6W STEREO 28HTSSOP; Output Power:6W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:8V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

IC, AMP AUD PWR 6W STEREO 28HTSSOP; Output Power:6W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:8V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site
Audio Amplifiers - TPA3113D2PWP - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA3113D2PWP
Audio Amplifiers TPA3113D2PWP
IC AMP CLASS D STER 6W 28HTSSOP

IC AMP CLASS D STER 6W 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number TPA3113D2PWP 742-TPA3113D2PWP 296-25127-5-ND 8124220 8124220P 083729-TPA3113D2PWP TPA3113D2PWP TPA3113D2PWP TPA3113D2PWP 29AH1546 TPA3113D2PWP
Product Name TPA3113D2 6-W Stereo Class-D Audio Power Amplifier with SpeakerGuard&#153 (TPA3113) 6W HTSSOP Audio Amplifier Audio Amplifiers Audio Amplifier ICs Audio Amplifier ICs Linear - Linear - Amplifiers - Audio - TPA3113D2PWP Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Ic, Amp Aud Pwr 6W Stereo 28Htssop; Output Power Texas Instruments Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 8 to 26 volts 8 to 26 volts 8 to 26 volts 8 to 26 volts 8 to 26 volts 26 to 8 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type HTSSOP Rail/Tube "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; Htssop SSOP; SOP; TSSOP; HTSSOP SSOP; SOP; TSSOP; 28-HTSSOP SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) 28-PowerTSSOP (0.173, 4.40mm Width) Surface Mount
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data