Low Voltage Audio Power Amplifier 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1199241-LM386N-4
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: LM386
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 18V
Max Output Power x Channels at Load: 1W x 1 at 32Ohm
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
1W Audio Amplifier IC, 1 Channel, PDIP-8, 300kHz Product overview: LM386N-4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300kHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, 300kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386N-4 can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 1W 8DIP
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
IC AMP CLASS AB MONO 1W 8DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM386N-4 | 1199241-LM386N-4 | LM386N-4-ND | 742-LM386N-4 | LM386N-4 | LM386N-4 | LM386N-4 |
| Product Name | LM386 Low Voltage Audio Power Amplifier | Linear - Linear - Amplifiers - Audio - LM386N-4 | Audio Amplifiers | 1W 300kHz Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 20 to 94 volts | 5 to 18 volts | 5 to 18 volts | 12 volts | 18 to 5 volts | 5 to 18 volts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | PDIP,SOIC,VSSOP | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts |