40-W Mono Class-D Audio Power Amplifier (TPA3106) 32-HLQFP -40 to 85
Amplifier IC 1-Channel (Mono) Class D 32-HLQFP (7x7)
IC AMP CLASS D MONO 40W 32HLQFP
Audio Amplifiers 40W Mono Class-D Audio Power Amp
IC AMP CLASS D MONO 40W 32HLQFP
Amplifier IC 1-Channel (Mono) Class D 32-HLQFP (7x7)
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA3106D1VFPG4 | TPA3106D1VFPG4-ND | TPA3106D1VFPG4 | TPA3106D1VFPG4 | TPA3106D1VFPG4 | TPA3106D1VFPG4 |
| Product Name | TPA3106D1 40-W Mono Class-D Audio Power Amplifier (TPA3106) | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | 10 to 26 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | HLQFP | 32-LQFP Exposed Pad | 32-LQFP Exposed Pad | QFP; 32-LQFP Exposed Pad | ||
| Features | Thermal Shutdown Protection |