Texas Instruments Audio Special Purpose - DRV632PWR DRV632PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 014617-DRV632PWR Packaging: Reel - TR Specifications: Single-Ended Output Applications: Pre-Amplifier, Consumer Audio Number of Channels: 2 Family Name: DRV632 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Purpose: Line Driver Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DRV632PW; Introduction Date: November 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 014617-DRV632PWR Packaging: Reel - TR Specifications: Single-Ended Output Applications: Pre-Amplifier, Consumer Audio Number of Channels: 2 Family Name: DRV632 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Purpose: Line Driver Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DRV632PW; Introduction Date: November 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - DRV632PWR - 014617-DRV632PWR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - DRV632PWR
014617-DRV632PWR
Audio Special Purpose - DRV632PWR 014617-DRV632PWR
Manufacturer: Texas Instruments Win Source Part Number: 014617-DRV632PWR Packaging: Reel - TR Specifications: Single-Ended Output Applications: Pre-Amplifier, Consumer Audio Number of Channels: 2 Family Name: DRV632 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Purpose: Line Driver Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DRV632PW; Introduction Date: November 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 014617-DRV632PWR
Packaging: Reel - TR
Specifications: Single-Ended Output
Applications: Pre-Amplifier, Consumer Audio
Number of Channels: 2
Family Name: DRV632
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Purpose: Line Driver
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DRV632PW;
Introduction Date: November 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
DRV632PWR
Audio Amplifiers DRV632PWR
Audio Amplifiers DirectPath 2Vrms Line Driver

Audio Amplifiers DirectPath 2Vrms Line Driver

Buy Now Datasheet
Audio Special Purpose - DRV632PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
DRV632PWR
Audio Special Purpose DRV632PWR
Audio Line Driver 2 Channel 14-TSSOP

Audio Line Driver 2 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 014617-DRV632PWR DRV632PWR DRV632PWR
Product Name Audio Special Purpose - DRV632PWR Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4665 Filterless High Efficiency 1.4W Switching Audio Amplifier - LM4665ITL/NOPB - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 5.5 volts
Output Power 1.4 watts
View Details
8 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD1721EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Analog - MTLT1028QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 108230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details