IC AMP CLASS D MONO 10W 20HTSSOP Product overview: LM4668MH/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4668MH/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 140798-LM4668MH/NOPB
Packaging: Tube/Rail
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 9 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC AMP CLASS D MONO 10W 20HTSSOP
IC AMP CLASS D MONO 10W 20HTSSOP
Amplifier IC 1-Channel (Mono) Class D 20-HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-LM4668MH/NOPB | 140798-LM4668MH/NOPB | LM4668MH/NOPB | LM4668MH/NOPB | LM4668MH/NOPB |
| Product Name | 10W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4668MH/NOPB | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 12 volts | 9 to 14 volts | 14 to 9 volts | 9 to 14 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Rail/Tube | SSOP; SOP; TSSOP; 20-HTSSOP | 20-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) |