Texas Instruments LM4755 Stereo 11W Audio Power Amplifier with Mute LM4755TSX/NOPB

Description
Stereo 11W Audio Power Amplifier with Mute 9-DDPAK/TO-263 -20 to 80
Request a Quote Datasheet
Description
Stereo 11W Audio Power Amplifier with Mute 9-DDPAK/TO-263 -20 to 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4755 Stereo 11W Audio Power Amplifier with Mute - LM4755TSX/NOPB - Texas Instruments
Dallas, TX, United States
LM4755 Stereo 11W Audio Power Amplifier with Mute
LM4755TSX/NOPB
LM4755 Stereo 11W Audio Power Amplifier with Mute LM4755TSX/NOPB
Stereo 11W Audio Power Amplifier with Mute 9-DDPAK/TO-263 -20 to 80

Stereo 11W Audio Power Amplifier with Mute 9-DDPAK/TO-263 -20 to 80

Buy Now Datasheet
Audio Amplifiers - 296-46304-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-46304-2-ND
Audio Amplifiers 296-46304-2-ND
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Buy Now Datasheet
Audio Amplifiers - 296-46304-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-46304-6-ND
Audio Amplifiers 296-46304-6-ND
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Buy Now Datasheet
Audio Amplifiers - 296-46304-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-46304-1-ND
Audio Amplifiers 296-46304-1-ND
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM4755TSX/NOPB - 002604-LM4755TSX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4755TSX/NOPB
002604-LM4755TSX/NOPB
Linear - Linear - Amplifiers - Audio - LM4755TSX/NOPB 002604-LM4755TSX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002604-LM4755TSX/NOP B Packaging: Reel - TR Type: Class AB Features: Mute, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 11W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-263-9 Dimension: TO-263-10 (9 Leads + Tab) Supply Voltage - Operating: 9 V to 32 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 002604-LM4755TSX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 11W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-263-9
Dimension: TO-263-10 (9 Leads + Tab)
Supply Voltage - Operating: 9 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
11W Audio Amplifier
742-LM4755TSX/NOPB
11W Audio Amplifier 742-LM4755TSX/NOPB
Stereo 11W Audio Power Amplifier with Mute 9-DDPAK/TO-263 -20 to 80 Product overview: LM4755TSX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 11W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4755TSX/NOPB can be used for catalog matching and distributor lookup.

Stereo 11W Audio Power Amplifier with Mute 9-DDPAK/TO-263 -20 to 80 Product overview: LM4755TSX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 11W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4755TSX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LM4755TSX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM4755TSX/NOPB
Audio Amplifiers LM4755TSX/NOPB
IC AMP CLASS AB STER 11W TO263-9

IC AMP CLASS AB STER 11W TO263-9

Supplier's Site Datasheet
Linear - Amplifiers - Audio - LM4755TSX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4755TSX/NOPB
Linear - Amplifiers - Audio LM4755TSX/NOPB
IC AMP CLASS AB STER 11W TO263-9

IC AMP CLASS AB STER 11W TO263-9

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4755TSX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4755TSX/NOPB
IC AMP CLASS AB STER 11W TO263-9

IC AMP CLASS AB STER 11W TO263-9

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
LM4755TSX/NOPB
Audio Amplifiers LM4755TSX/NOPB
Audio Amplifiers Stereo 11W Audio Pwr Amp

Audio Amplifiers Stereo 11W Audio Pwr Amp

Buy Now Datasheet
IC AMP CLASS AB STER 11W TO263-9 - 815-LM4755TSX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC AMP CLASS AB STER 11W TO263-9
815-LM4755TSX/NOPB
IC AMP CLASS AB STER 11W TO263-9 815-LM4755TSX/NOPB
IC AMP CLASS AB STER 11W TO263-9

IC AMP CLASS AB STER 11W TO263-9

Supplier's Site
Audio Amplifiers - LM4755TSX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4755TSX/NOPB
Audio Amplifiers LM4755TSX/NOPB
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Audio Amplifier Chips
Product Number LM4755TSX/NOPB 296-46304-2-ND 002604-LM4755TSX/NOPB 742-LM4755TSX/NOPB LM4755TSX/NOPB LM4755TSX/NOPB LM4755TSX/NOPB LM4755TSX/NOPB 815-LM4755TSX/NOPB LM4755TSX/NOPB
Product Name LM4755 Stereo 11W Audio Power Amplifier with Mute Audio Amplifiers Linear - Linear - Amplifiers - Audio - LM4755TSX/NOPB 11W Audio Amplifier Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers IC AMP CLASS AB STER 11W TO263-9 Audio Amplifiers
Supply Voltage (VS) 9 to 40 volts 9 to 32 volts 9 to 32 volts 9 to 32 volts 32 to 9 volts 9 to 32 volts
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F) -40 to 85 C (-40 to 185 F) -20 C (-4 F) -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Package Type DDPAK/TO-263 TO-263-10 (9 Leads + Tab) TO-263-9 Tape and Reel Surface Mount TO-263-10 (9 Leads + Tab) TO-263-10 (9 Leads + Tab) TO-263-10 (9 Leads + Tab)
Features Thermal Shutdown Protection
Output Power 11 watts 11 watts 11 watts 11 watts
Unlock Full Specs
to access all available technical data

Similar Products

TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details