Texas Instruments Interface Transceiver IC TP3406V

Description
DATACOM, DIGITAL SLIC, PQCC28, PLASTIC, LCC-28 Product overview: TP3406V from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3406V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DATACOM, DIGITAL SLIC, PQCC28, PLASTIC, LCC-28 Product overview: TP3406V from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3406V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-TP3406V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-TP3406V
Interface Transceiver IC 702-TP3406V
DATACOM, DIGITAL SLIC, PQCC28, PLASTIC, LCC-28 Product overview: TP3406V from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3406V can be used for catalog matching and distributor lookup.

DATACOM, DIGITAL SLIC, PQCC28, PLASTIC, LCC-28 Product overview: TP3406V from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3406V can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - TP3406V - 213244-TP3406V - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TP3406V
213244-TP3406V
Interface - Interface - Telecom - TP3406V 213244-TP3406V
Manufacturer: Texas Instruments Win Source Part Number: 213244-TP3406V Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Includes: Adaptive Line Equalization, On-Chip Timing Recovery, Line Transformer Driver Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Purpose: Digital Adapter for Subscriber Loops (DASL) Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213244-TP3406V
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: Adaptive Line Equalization, On-Chip Timing Recovery, Line Transformer Driver
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Digital Adapter for Subscriber Loops (DASL)
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-TP3406V 213244-TP3406V
Product Name Interface Transceiver IC Interface - Interface - Telecom - TP3406V
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2434-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Buffers - 1697477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
Supply Voltage Other; 5.5 v
View Details