Texas Instruments Embedded - Embedded - Microprocessors - TNETV3525INECBB TNETV3525INECBB

Description
Manufacturer: Texas Instruments Win Source Part Number: 797747-TNETV3525INEC BB Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 797747-TNETV3525INEC BB Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TNETV3525INECBB - 797747-TNETV3525INECBB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TNETV3525INECBB
797747-TNETV3525INECBB
Embedded - Embedded - Microprocessors - TNETV3525INECBB 797747-TNETV3525INECBB
Manufacturer: Texas Instruments Win Source Part Number: 797747-TNETV3525INEC BB Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797747-TNETV3525INECBB
Series: OMAP-35xx
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microprocessor MPU - 694-TNETV3525INECBB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-TNETV3525INECBB
Embedded Microprocessor MPU 694-TNETV3525INECBB
Processors - Application Specialized Order MFG part # OMAP3525ECBB Product overview: TNETV3525INECBB from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TNETV3525INECBB can be used for catalog matching and distributor lookup.

Processors - Application Specialized Order MFG part # OMAP3525ECBB Product overview: TNETV3525INECBB from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TNETV3525INECBB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 797747-TNETV3525INECBB 694-TNETV3525INECBB
Product Name Embedded - Embedded - Microprocessors - TNETV3525INECBB Embedded Microprocessor MPU
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CD80C88-2 - Lingto Electronic Limited
Specs
Microprocessor Family 80C88
View Details
AM1707 Sitara Processor - AM1707DZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - AT91SAM9X25-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3V; 3.3V
View Details
6 suppliers