ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)
IC MPU SAMA5D3 536MHZ 324LFBGA
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)
IC MCU 32BIT 160KB ROM 324LFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | ATSAMA5D35A-CNR-ND | ATSAMA5D35A-CNR | ATSAMA5D35A-CNR | ATSAMA5D35A-CNR |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A5 | ARM; ARMR CortexR-A5 | ARM® Cortex®-A5 | ARM; ARM® Cortex®-A5 |
| Supply Voltage | 1.2V; 1.8V; 3.3V | |||
| Package Type | Other; 324-LFBGA | BGA; Other; 324-LFBGA |