The AM1806 is an ARM926EJ-S-based applications processor designed for low-power embedded applications, featuring a 375 MHz or 456 MHz clock speed, dual external memory interfaces (EMIFA and DDR2/mDDR), USB 2.0 OTG with integrated PHY, multiple serial interfaces, and a programmable real-time unit subsystem. It is available in a 361-ball Pb-free plastic BGA package with a 0.80-mm ball pitch (ZWT suffix), measuring 16.00 mm × 16.00 mm. The device supports commercial and extended temperature ranges and includes features such as a video port interface, McASP, McBSP, eHRPWM, eCAP, and uPP for flexible I/O integration.
Sitara Processor 361-NFBGA 0 to 90
Sitara Processor: ARM9, LPDDR, DDR2, Display 361-NFBGA 0 to 90 Product overview: AM1806BZWT4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1806BZWT4 can be used for catalog matching and distributor lookup.
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Manufacturer: Texas Instruments
Win Source Part Number: 1143384-AM1806BZWT4
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 456MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Part Status: Obsolete(EOL)
Family Name: AM1806
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): SPEAR320S-2; AM1806EZWT4;
Introduction Date: June 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
IC MPU SITARA 456MHZ 361NFBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1806BZWT4 | 694-AM1806BZWT4 | AM1806BZWT4-ND | 1143384-AM1806BZWT4 | AM1806BZWT4 | AM1806BZWT4 |
| Product Name | AM1806 Sitara Processor | Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - AM1806BZWT4 | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | ARM | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | ||
| Supply Voltage | 1.8V; 3.3V | 1.3V | 1.8V; 3.3V | 1.8V, 3.3V | ||
| Package Type | Other; NFBGA | Other; LFBGA | Other; 361-LFBGA | BGA; Other; 361-LFBGA | ||
| Clock Speed | 375 to 456 MHz | 456 MHz | 456 MHz | 456 MHz | ||
| UARTs | 3 |