Manufacturer: Texas Instruments
Win Source Part Number: 797718-TNETV2665ZWT7
Series: TMS320C642x
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 700MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TNETV2665
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 0 Product overview: TNETV2665ZWT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2665ZWT7 can be used for catalog matching and distributor lookup.
DAVINCI DIGITAL MEDIA SYSTEM-ON-
DAVINCI DIGITAL MEDIA SYSTEM-ON-
DAVINCI DIGITAL MEDIA SYSTEM-ON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 797718-TNETV2665ZWT7 | 698-TNETV2665ZWT7 | TNETV2665ZWT7-ND | TNETV2665ZWT7 | TNETV2665ZWT7 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2665ZWT7 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.05V, 1.20V | 1.2V; 1.8V; 3.3V; 1.05V | |||
| Clock Speed | 700 MHz | 700 MHz | 700 MHz | 700 MHz | |
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |