TNETV2510ZAV -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
DSP (Digital Signal Processors)
TNETV2510ZAV
Description
IC DSP FIXED POINT BGA
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
-
Lingto Electronic Limited
Datasheet
Description
IC DSP FIXED POINT BGA
Datasheet
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TNETV2510ZAV
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TNETV2510ZAV |
TNETV2510ZAV |
TNETV2510ZAV |
|
Product Name
|
DSP (Digital Signal Processors) |
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
BGA; Other; 625-LFBGA, FCBGA
Clock Speed
600 MHz
Operating Temperature
0 to 90 C (32 to 194 F)
View Details
Clock Speed
40 MHz
Interface Type
Host Interface, Serial Port
View Details
Clock Speed
150 MHz
Interface Type
I²C; SPI; I²C, SPI
View Details
2 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details