TNETV2505ZGW -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
DSP (Digital Signal Processors)
TNETV2505ZGW
Description
IC DSP FIXED POINT BGA
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC DSP FIXED POINT BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TNETV2505ZGW
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TNETV2505ZGW |
TNETV2505ZGW |
TNETV2505ZGW |
|
Product Name
|
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
|
Package Type
|
BGA; Other; 240-LFBGA
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
QFP; Other; 48-LQFP
Clock Speed
150 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details