Texas Instruments Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) PSN104982PZPR

Description
Win Source Part Number: 1316093-PSN104982PZP R Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1316093-PSN104982PZP R Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1316093-PSN104982PZPR
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1316093-PSN104982PZPR
Win Source Part Number: 1316093-PSN104982PZP R Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable

Win Source Part Number: 1316093-PSN104982PZPR
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: *
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable

Buy Now
TEVES PCU60 Product overview: PSN104982PZPR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-PSN104982PZPR can be used for catalog matching and distributor lookup.

TEVES PCU60 Product overview: PSN104982PZPR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-PSN104982PZPR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1316093-PSN104982PZPR 698-PSN104982PZPR
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Dsp
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21065LCSZ-240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS47024B-DQZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Clock Speed 150 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK128MC105-I/M7-ND - DigiKey
Specs
Package Type Other; 48-VFQFN Exposed Pad
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details