TNETV2505CZGW -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
Embedded - DSP (Digital Signal Processors)
TNETV2505CZGW
Description
IC DSP FIXED POINT BGA
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Datasheet
Description
IC DSP FIXED POINT BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TNETV2505CZGW
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TNETV2505CZGW |
TNETV2505CZGW |
TNETV2505CZGW |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
|
Package Type
|
|
BGA; Other; 240-LFBGA
|
Other; 240-BGA MICROSTAR (15x15)
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.8V; 3.3V
Features
Flash Memory
Package Type
Other; HLQFP,XCEPT
View Details
Data Bus
32-Bit
Supply Voltage
1.8V; 3.3V
Package Type
LFQP; Other; 144-LQFP
View Details
4 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details