Texas Instruments Dsp TNETV1055ZDW

Description
Titan 1055 CPE Gateway (Pb-free) Product overview: TNETV1055ZDW from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1055ZDW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Titan 1055 CPE Gateway (Pb-free) Product overview: TNETV1055ZDW from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1055ZDW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titan 1055 CPE Gateway (Pb-free) Product overview: TNETV1055ZDW from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1055ZDW can be used for catalog matching and distributor lookup.

Titan 1055 CPE Gateway (Pb-free) Product overview: TNETV1055ZDW from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1055ZDW can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1055ZDW
213220-TNETV1055ZDW
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1055ZDW 213220-TNETV1055ZDW
Manufacturer: Texas Instruments Win Source Part Number: 213220-TNETV1055ZDW Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213220-TNETV1055ZDW
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - DSP (Digital Signal Processors) - TNETV1055ZDW - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TNETV1055ZDW
Embedded - DSP (Digital Signal Processors) TNETV1055ZDW
IC DSP SOC

IC DSP SOC

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TNETV1055ZDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV1055ZDW
DSP (Digital Signal Processors) TNETV1055ZDW
IC DSP SOC

IC DSP SOC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TNETV1055ZDW 213220-TNETV1055ZDW TNETV1055ZDW TNETV1055ZDW
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1055ZDW Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Dsp - 698-CS497014-CVZ - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
Specs
Clock Speed 150 MHz
Operating Temperature 0 C (32 F)
Interface Type I2C, SPI, Parallel, EBI/EMI, DAI
View Details
7 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details